Vishay Intertechnology, Inc. Chassis Mount Resistors FVT02506E25R00JE

Description
25 Ohms ±5% 25W Wirewound Chassis Mount Resistor
Request a Quote
Description
25 Ohms ±5% 25W Wirewound Chassis Mount Resistor
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FVT02506E25R00JE is a chassis mount wirewound resistor from Lingto Electronic Limited, designed for industrial power applications. It features a power rating of 25 watts and a resistance value of 25 ohms with a tolerance of ±5%. The resistor is constructed with a high-temperature vitreous coating and complete welded construction, ensuring durability and stability during operation, with less than 3% change in resistance over time. It operates effectively within a temperature range of -55 °C to 350 °C and can withstand short-term overloads of up to 10 times the rated power for 5 seconds. The resistor is available in both standard and non-inductive styles, with the latter utilizing Ayrton-Perry winding for reduced inductance. The product is suitable for applications requiring reliable performance in demanding environments.

Datasheet Summary
Powered by GS/AI

The FVT02506E25R00JE is a chassis mount wirewound resistor from Lingto Electronic Limited, designed for industrial power applications. It features a power rating of 25 watts and a resistance value of 25 ohms with a tolerance of ±5%. The resistor is constructed with a high-temperature vitreous coating and complete welded construction, ensuring durability and stability during operation, with less than 3% change in resistance over time. It operates effectively within a temperature range of -55 °C to 350 °C and can withstand short-term overloads of up to 10 times the rated power for 5 seconds. The resistor is available in both standard and non-inductive styles, with the latter utilizing Ayrton-Perry winding for reduced inductance. The product is suitable for applications requiring reliable performance in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - FVT25-25-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
FVT25-25-ND
Chassis Mount Resistors FVT25-25-ND
25 Ohms ±5% 25W Wirewound Chassis Mount Resistor

25 Ohms ±5% 25W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - FVT02506E25R00JE - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
FVT02506E25R00JE
Chassis Mount Resistors FVT02506E25R00JE
RES CHAS MNT 25 OHM 5% 25W

RES CHAS MNT 25 OHM 5% 25W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number FVT25-25-ND FVT02506E25R00JE
Product Name Chassis Mount Resistors Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 25 ohms 25 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers