The FSOT4009ER5000KE is a chassis mount wirewound resistor designed for industrial power applications. It has a power rating of 40 watts at 25 °C and a resistance value of 0.5 ohms with a tolerance of ±10%. The resistor features a high-temperature silicone coating and is suitable for high-density packaging. It can withstand high vibrations without loosening, and its mounting hardware acts as a heat sink, enhancing heat dissipation and reducing derating of stacked units. The operating temperature range is from -55 °C to +350 °C, and it has a dielectric withstanding voltage of 1000 V AC. The resistor is constructed with a copper-nickel alloy element and a ceramic core, ensuring durability and reliability in demanding environments.
500 mOhms ±10% 40W Wirewound Chassis Mount Resistor
RES CHAS MNT 0.5 OHM 10% 40W
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | FSOT40-.5-ND | FSOT4009ER5000KE |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Wirewound | Wirewound |
| Mounting / Packaging | Radial, Flat Oval | Solder Lugs |
| Resistance Range | 0.5000 ohms | 0.5000 ohms |