Vishay Intertechnology, Inc. Ceramic Capacitors FPZ140WV30136BH1

Description
300pF ±10% 30000V (30kV) Ceramic Capacitor R42 Axial, Can - Screw Terminals
Request a Quote Datasheet
Description
300pF ±10% 30000V (30kV) Ceramic Capacitor R42 Axial, Can - Screw Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - FPZ140WV30136BH1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
FPZ140WV30136BH1-ND
Ceramic Capacitors FPZ140WV30136BH1-ND
300pF ±10% 30000V (30kV) Ceramic Capacitor R42 Axial, Can - Screw Terminals

300pF ±10% 30000V (30kV) Ceramic Capacitor R42 Axial, Can - Screw Terminals

Buy Now Datasheet
Ceramic Capacitors - FPZ140WV30136BH1 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
FPZ140WV30136BH1
Ceramic Capacitors FPZ140WV30136BH1
CAP CER 300PF 30KV AXIAL

CAP CER 300PF 30KV AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number FPZ140WV30136BH1-ND FPZ140WV30136BH1
Product Name Ceramic Capacitors Ceramic Capacitors
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 30000 volts 30000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - M39014/021294 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-05052500P300BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details