Vishay Intertechnology, Inc. Ceramic Capacitors FPS060WF25136BJ1

Description
250pF ±10% 12000V (12kV) Ceramic Capacitor R85 Axial, Can - Screw Terminals
Request a Quote Datasheet
Description
250pF ±10% 12000V (12kV) Ceramic Capacitor R85 Axial, Can - Screw Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - FPS060WF25136BJ1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
FPS060WF25136BJ1-ND
Ceramic Capacitors FPS060WF25136BJ1-ND
250pF ±10% 12000V (12kV) Ceramic Capacitor R85 Axial, Can - Screw Terminals

250pF ±10% 12000V (12kV) Ceramic Capacitor R85 Axial, Can - Screw Terminals

Buy Now Datasheet
Ceramic Capacitors - FPS060WF25136BJ1 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
FPS060WF25136BJ1
Ceramic Capacitors FPS060WF25136BJ1
CAP CER 250PF 12KV R85 AXIAL

CAP CER 250PF 12KV R85 AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number FPS060WF25136BJ1-ND FPS060WF25136BJ1
Product Name Ceramic Capacitors Ceramic Capacitors
Applications General Purpose General Purpose
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 12000 volts 12000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1913064P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-0402N3R3C500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details