Vishay Intertechnology, Inc. Ceramic Capacitors FPE200WV10238BJ1

Description
1000pF ±20% 30000V (30kV) Ceramic Capacitor R85 Axial, Can - Screw Terminals
Request a Quote Datasheet
Description
1000pF ±20% 30000V (30kV) Ceramic Capacitor R85 Axial, Can - Screw Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - FPE200WV10238BJ1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
FPE200WV10238BJ1-ND
Ceramic Capacitors FPE200WV10238BJ1-ND
1000pF ±20% 30000V (30kV) Ceramic Capacitor R85 Axial, Can - Screw Terminals

1000pF ±20% 30000V (30kV) Ceramic Capacitor R85 Axial, Can - Screw Terminals

Buy Now Datasheet
Ceramic Capacitors - FPE200WV10238BJ1 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
FPE200WV10238BJ1
Ceramic Capacitors FPE200WV10238BJ1
CAP CER 1000PF 30KV R85 AXIAL

CAP CER 1000PF 30KV R85 AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number FPE200WV10238BJ1-ND FPE200WV10238BJ1
Product Name Ceramic Capacitors Ceramic Capacitors
Applications General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 30000 volts 30000 volts
WVAC 30000 volts 30000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1726001 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Capacitor - 60-0402B182K500NT - ERSAELECTRONICS PTE. LTD.
Knowles Precision Devices
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details