Vishay Intertechnology, Inc. Ceramic Capacitors FPD050BE50036BF1

Description
50pF ±10% 5000V (5kV) Ceramic Capacitor R7
Request a Quote Datasheet
Description
50pF ±10% 5000V (5kV) Ceramic Capacitor R7
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - FPD050BE50036BF1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
FPD050BE50036BF1-ND
Ceramic Capacitors FPD050BE50036BF1-ND
50pF ±10% 5000V (5kV) Ceramic Capacitor R7

50pF ±10% 5000V (5kV) Ceramic Capacitor R7

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number FPD050BE50036BF1-ND
Product Name Ceramic Capacitors
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C173U040AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers