Vishay Intertechnology, Inc. Ceramic Capacitors FPD050BE15136BH1

Description
150pF ±10% 5000V (5kV) Ceramic Capacitor R42
Request a Quote Datasheet
Description
150pF ±10% 5000V (5kV) Ceramic Capacitor R42
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - FPD050BE15136BH1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
FPD050BE15136BH1-ND
Ceramic Capacitors FPD050BE15136BH1-ND
150pF ±10% 5000V (5kV) Ceramic Capacitor R42

150pF ±10% 5000V (5kV) Ceramic Capacitor R42

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number FPD050BE15136BH1-ND
Product Name Ceramic Capacitors
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - M39014/021324 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers