Vishay Intertechnology, Inc. Metal Film Resistors - FP2 470K 5

Description
Metal Film Resistors - Through Hole 2watts 470Kohms 5%
Request a Quote
Description
Metal Film Resistors - Through Hole 2watts 470Kohms 5%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - FP2 470K 5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
FP2 470K 5
Metal Film Resistors - FP2 470K 5
Metal Film Resistors - Through Hole 2watts 470Kohms 5%

Metal Film Resistors - Through Hole 2watts 470Kohms 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number FP2 470K 5
Product Name Metal Film Resistors -
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details