Vishay Intertechnology, Inc. Metal Film Resistors - FP1 20K 5 TR5

Description
Metal Film Resistors - Through Hole 1watt 20Kohms 5%
Request a Quote
Description
Metal Film Resistors - Through Hole 1watt 20Kohms 5%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - FP1 20K 5 TR5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
FP1 20K 5 TR5
Metal Film Resistors - FP1 20K 5 TR5
Metal Film Resistors - Through Hole 1watt 20Kohms 5%

Metal Film Resistors - Through Hole 1watt 20Kohms 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number FP1 20K 5 TR5
Product Name Metal Film Resistors -
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1260440 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers