Vishay Intertechnology, Inc. Metal Film Resistors - FP1/2 1K 5

Description
Metal Film Resistors - Through Hole 1/2watt 1Kohms 5%
Request a Quote
Description
Metal Film Resistors - Through Hole 1/2watt 1Kohms 5%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - FP1/2 1K 5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
FP1/2 1K 5
Metal Film Resistors - FP1/2 1K 5
Metal Film Resistors - Through Hole 1/2watt 1Kohms 5%

Metal Film Resistors - Through Hole 1/2watt 1Kohms 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number FP1/2 1K 5
Product Name Metal Film Resistors -
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1-1614895-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9420 ohms
View Details
4 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers