Vishay Intertechnology, Inc. Specialized Resistors FNPZR0100F

Description
10 mOhms ±1% 500W Shunt, Battery Specialized Resistor Metal Foil ±1ppm/°C Chassis Mount
Request a Quote Datasheet
Description
10 mOhms ±1% 500W Shunt, Battery Specialized Resistor Metal Foil ±1ppm/°C Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Resistors - FNPZR0100F-ND - DigiKey
Thief River Falls, MN, United States
Specialized Resistors
FNPZR0100F-ND
Specialized Resistors FNPZR0100F-ND
10 mOhms ±1% 500W Shunt, Battery Specialized Resistor Metal Foil ±1ppm/°C Chassis Mount

10 mOhms ±1% 500W Shunt, Battery Specialized Resistor Metal Foil ±1ppm/°C Chassis Mount

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number FNPZR0100F-ND
Product Name Specialized Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Metal Foil
Mounting / Packaging Bolt-on Chassis
Resistance Range 0.0100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C303J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details