Thick Film Resistors - Through Hole 1G OHM 2% 200 PPM Product overview: FHV1001G00GNRB from Vishay Techno is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-FHV1001G00GNRB can be used for catalog matching and distributor lookup.
FHV100, RADIAL, 1G, 2%, 200PPM,
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 53-FHV1001G00GNRB | 3579-FHV1001G00GNRB-ND |
| Product Name | Through-Hole Resistor | Through Hole Resistors |
| Technology / Construction | Thick Film | Thick Film (Chip) |
| Resistance Range | 1.00E9 ohms | |
| Tolerance | 2 +/- % | 2 +/- % |
| Temperature Coefficient | 200 ±ppm/°C | 200 ±ppm/°C |
| Operating DC Voltage | 7500 volts |