Vishay Precision Group Diode, Ultrafast, 16A; Repetitive Peak Reverse Voltage Vishay FESB16JT-E3/81.

Description
DIODE, ULTRAFAST, 16A; Repetitive Peak Reverse Voltage:600V; Average Forward Current:16A; Diode Configuration:Single ; Forward Voltage Max:1.5V; Reverse Recovery Time:50ns; Forward Surge Current:250A; Operating Temperature Max:150°C RoHS Compliant: Yes
Datasheet
Description
DIODE, ULTRAFAST, 16A; Repetitive Peak Reverse Voltage:600V; Average Forward Current:16A; Diode Configuration:Single ; Forward Voltage Max:1.5V; Reverse Recovery Time:50ns; Forward Surge Current:250A; Operating Temperature Max:150°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Ultrafast, 16A; Repetitive Peak Reverse Voltage Vishay - 23AC5247 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Ultrafast, 16A; Repetitive Peak Reverse Voltage Vishay
23AC5247
Diode, Ultrafast, 16A; Repetitive Peak Reverse Voltage Vishay 23AC5247
DIODE, ULTRAFAST, 16A; Repetitive Peak Reverse Voltage:600V; Average Forward Current:16A; Diode Configuration:Single ; Forward Voltage Max:1.5V; Reverse Recovery Time:50ns; Forward Surge Current:250A; Operating Temperature Max:150°C RoHS Compliant: Yes

DIODE, ULTRAFAST, 16A; Repetitive Peak Reverse Voltage:600V; Average Forward Current:16A; Diode Configuration:Single; Forward Voltage Max:1.5V; Reverse Recovery Time:50ns; Forward Surge Current:250A; Operating Temperature Max:150°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 23AC5247
Product Name Diode, Ultrafast, 16A; Repetitive Peak Reverse Voltage Vishay
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

PIN Diode Switches - NPS1-6000-18000-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Freewheeling diode - freewheeling-diode-single - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
Schottky Diodes & Rectifiers - 1222386 - RS Components, Ltd.
Specs
Diode Type General Purpose; Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
B48-2 and B48-2T Series B483E-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details