Vishay Precision Group Repetitive Peak Reverse Voltage Vishay FESB16GT-E3/81.

Description
Repetitive Peak Reverse Voltage:400V; Average Forward Current:16A; Diode Configuration:Single ; Forward Voltage Max:1.3V; Reverse Recovery Time:50ns; Forward Surge Current:250A; Operating Temperature Max:150°C; No. of Pins:3 Pin RoHS Compliant: Yes
Description
Repetitive Peak Reverse Voltage:400V; Average Forward Current:16A; Diode Configuration:Single ; Forward Voltage Max:1.3V; Reverse Recovery Time:50ns; Forward Surge Current:250A; Operating Temperature Max:150°C; No. of Pins:3 Pin RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Repetitive Peak Reverse Voltage Vishay - 15AC2936 - Newark, An Avnet Company
Chicago, IL, United States
Repetitive Peak Reverse Voltage Vishay
15AC2936
Repetitive Peak Reverse Voltage Vishay 15AC2936
Repetitive Peak Reverse Voltage:400V; Average Forward Current:16A; Diode Configuration:Single ; Forward Voltage Max:1.3V; Reverse Recovery Time:50ns; Forward Surge Current:250A; Operating Temperature Max:150°C; No. of Pins:3 Pin RoHS Compliant: Yes

Repetitive Peak Reverse Voltage:400V; Average Forward Current:16A; Diode Configuration:Single; Forward Voltage Max:1.3V; Reverse Recovery Time:50ns; Forward Surge Current:250A; Operating Temperature Max:150°C; No. of Pins:3 Pin RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 15AC2936
Product Name Repetitive Peak Reverse Voltage Vishay
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

PIN Diode Switches - NPS2-1000-26500-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Freewheeling diode - freewheeling-diode-double - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
Schottky Diodes & Rectifiers - 1219492 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details
B48-2 and B48-2T Series B483H-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details