Vishay Intertechnology, Inc. Electronic Surplus - FEPB16GT FEPB16GT

Description
Manufacturer: General Semiconductor Win Source Part Number: 1173986-FEPB16GT Family Name: FEPB16GT Manufacturer Homepage: www.vishay.com Alternative Parts (Cross-Reference): ER1604DC-T3; FEPB16GT-T3; FEPB16GT-G; ER1604DC; Introduction Date: June 22, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: General Semiconductor Win Source Part Number: 1173986-FEPB16GT Family Name: FEPB16GT Manufacturer Homepage: www.vishay.com Alternative Parts (Cross-Reference): ER1604DC-T3; FEPB16GT-T3; FEPB16GT-G; ER1604DC; Introduction Date: June 22, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - FEPB16GT - 1173986-FEPB16GT - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - FEPB16GT
1173986-FEPB16GT
Electronic Surplus - FEPB16GT 1173986-FEPB16GT
Manufacturer: General Semiconductor Win Source Part Number: 1173986-FEPB16GT Family Name: FEPB16GT Manufacturer Homepage: www.vishay.com Alternative Parts (Cross-Reference): ER1604DC-T3; FEPB16GT-T3; FEPB16GT-G; ER1604DC; Introduction Date: June 22, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: General Semiconductor
Win Source Part Number: 1173986-FEPB16GT
Family Name: FEPB16GT
Manufacturer Homepage: www.vishay.com
Alternative Parts (Cross-Reference): ER1604DC-T3; FEPB16GT-T3; FEPB16GT-G; ER1604DC;
Introduction Date: June 22, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1173986-FEPB16GT
Product Name Electronic Surplus - FEPB16GT
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - HR1N4488 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 16 mA
IR 0.2500 mA
View Details
B48-2 and B48-2T Series B483F-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
High-speed switching diode - BAS16W,115 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
9 suppliers