Vishay Precision Group Repetitive Reverse Voltage Vrrm Max Vishay FEP16BT-E3/45.

Description
Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):16A; Forward Voltage VF Max:950mV; Diode Module Configuration:Dual Common Cathode; Product Range:-; Diode Case Style:TO-220AB; Diode Configuration:Common Cathode RoHS Compliant: Yes
Description
Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):16A; Forward Voltage VF Max:950mV; Diode Module Configuration:Dual Common Cathode; Product Range:-; Diode Case Style:TO-220AB; Diode Configuration:Common Cathode RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Repetitive Reverse Voltage Vrrm Max Vishay - 14AC9140 - Newark, An Avnet Company
Chicago, IL, United States
Repetitive Reverse Voltage Vrrm Max Vishay
14AC9140
Repetitive Reverse Voltage Vrrm Max Vishay 14AC9140
Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):16A; Forward Voltage VF Max:950mV; Diode Module Configuration:Dual Common Cathode; Product Range:-; Diode Case Style:TO-220AB; Diode Configuration:Common Cathode RoHS Compliant: Yes

Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):16A; Forward Voltage VF Max:950mV; Diode Module Configuration:Dual Common Cathode; Product Range:-; Diode Case Style:TO-220AB; Diode Configuration:Common Cathode RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 14AC9140
Product Name Repetitive Reverse Voltage Vrrm Max Vishay
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - M50FF5 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 12.5 volts
View Details
Specs
Diode Applications Rectifier
VF 1.55 volts
Tj -40 to 125 C (-40 to 257 F)
View Details
Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 39 V 500 mW ±5% Through Hole DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details
Rectifier Diodes, Type LLD - Model: ESAD92-03R - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.2 volts
IR 0.2000 mA
View Details