Vishay Intertechnology, Inc. Chip Resistor - Surface Mount FCHP0402E1000BST1

Description
100 Ohms ±0.1% 1W Chip Resistor 0402 (1005 Metric) Flame Retardant Coating, RF, High Frequency, Safety Thin Film
Request a Quote Datasheet
Description
100 Ohms ±0.1% 1W Chip Resistor 0402 (1005 Metric) Flame Retardant Coating, RF, High Frequency, Safety Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-FCHP0402E1000BST1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-FCHP0402E1000BST1CT-ND
Chip Resistor - Surface Mount 764-FCHP0402E1000BST1CT-ND
100 Ohms ±0.1% 1W Chip Resistor 0402 (1005 Metric) Flame Retardant Coating, RF, High Frequency, Safety Thin Film

100 Ohms ±0.1% 1W Chip Resistor 0402 (1005 Metric) Flame Retardant Coating, RF, High Frequency, Safety Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 764-FCHP0402E1000BST1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-FCHP0402E1000BST1TR-ND
Chip Resistor - Surface Mount 764-FCHP0402E1000BST1TR-ND
100 Ohms ±0.1% 1W Chip Resistor 0402 (1005 Metric) Flame Retardant Coating, RF, High Frequency, Safety Thin Film

100 Ohms ±0.1% 1W Chip Resistor 0402 (1005 Metric) Flame Retardant Coating, RF, High Frequency, Safety Thin Film

Buy Now Datasheet
Res, 100R, 0.1%, 1W, 0402, Thin Film; Resistance Vishay - 68AJ2392 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 0.1%, 1W, 0402, Thin Film; Resistance Vishay
68AJ2392
Res, 100R, 0.1%, 1W, 0402, Thin Film; Resistance Vishay 68AJ2392
RES, 100R, 0.1%, 1W, 0402, THIN FILM; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:FCHP Series RoHS Compliant: Yes

RES, 100R, 0.1%, 1W, 0402, THIN FILM; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:FCHP Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100R, 0.1%, 1W, 0402, Thin Film; Resistance Vishay - 68AJ2391 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 0.1%, 1W, 0402, Thin Film; Resistance Vishay
68AJ2391
Res, 100R, 0.1%, 1W, 0402, Thin Film; Resistance Vishay 68AJ2391
RES, 100R, 0.1%, 1W, 0402, THIN FILM; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:FCHP Series RoHS Compliant: Yes

RES, 100R, 0.1%, 1W, 0402, THIN FILM; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:FCHP Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 764-FCHP0402E1000BST1CT-ND 68AJ2392
Product Name Chip Resistor - Surface Mount Res, 100R, 0.1%, 1W, 0402, Thin Film; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use; High Frequency Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 2573133 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 1 ohms
View Details