Vishay Intertechnology, Inc. Chip Resistor - Surface Mount FCHP0402E1000BBT1

Description
100 Ohms ±0.1% 1W Chip Resistor 0402 (1005 Metric) Flame Retardant Coating, RF, High Frequency, Safety Thin Film
Request a Quote
Description
100 Ohms ±0.1% 1W Chip Resistor 0402 (1005 Metric) Flame Retardant Coating, RF, High Frequency, Safety Thin Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Vishay FCHP0402E1000BSTS is a thin film surface mount chip resistor designed for high-frequency applications up to 60 GHz. It features a resistance value of 100 ohms with a tolerance of ±0.1%, and a power rating of 1 watt. The resistor is constructed on an aluminum nitride substrate, which provides enhanced thermal conductivity and power handling capabilities compared to standard chip resistors. This component has a low temperature coefficient of resistance (TCR) ranging from ±25 ppm/°C to ±100 ppm/°C, ensuring stable performance across a wide temperature range of -55 °C to +155 °C. The resistor is suitable for applications in 5G base stations, RF and microwave test systems, connected cars, and IoT devices. It is available in a compact 0402 case size, making it ideal for space-constrained designs. The resistor also offers low internal reactance, making it effective for high-frequency signal applications.

Datasheet Summary
Powered by GS/AI

The Vishay FCHP0402E1000BSTS is a thin film surface mount chip resistor designed for high-frequency applications up to 60 GHz. It features a resistance value of 100 ohms with a tolerance of ±0.1%, and a power rating of 1 watt. The resistor is constructed on an aluminum nitride substrate, which provides enhanced thermal conductivity and power handling capabilities compared to standard chip resistors. This component has a low temperature coefficient of resistance (TCR) ranging from ±25 ppm/°C to ±100 ppm/°C, ensuring stable performance across a wide temperature range of -55 °C to +155 °C. The resistor is suitable for applications in 5G base stations, RF and microwave test systems, connected cars, and IoT devices. It is available in a compact 0402 case size, making it ideal for space-constrained designs. The resistor also offers low internal reactance, making it effective for high-frequency signal applications.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-FCHP0402E1000BBT1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-FCHP0402E1000BBT1TR-ND
Chip Resistor - Surface Mount 764-FCHP0402E1000BBT1TR-ND
100 Ohms ±0.1% 1W Chip Resistor 0402 (1005 Metric) Flame Retardant Coating, RF, High Frequency, Safety Thin Film

100 Ohms ±0.1% 1W Chip Resistor 0402 (1005 Metric) Flame Retardant Coating, RF, High Frequency, Safety Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 764-FCHP0402E1000BBT1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-FCHP0402E1000BBT1CT-ND
Chip Resistor - Surface Mount 764-FCHP0402E1000BBT1CT-ND
100 Ohms ±0.1% 1W Chip Resistor 0402 (1005 Metric) Flame Retardant Coating, RF, High Frequency, Safety Thin Film

100 Ohms ±0.1% 1W Chip Resistor 0402 (1005 Metric) Flame Retardant Coating, RF, High Frequency, Safety Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 764-FCHP0402E1000BBT1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-FCHP0402E1000BBT1DKR-ND
Chip Resistor - Surface Mount 764-FCHP0402E1000BBT1DKR-ND
FCHP0402 25PPM 100 OHM 0.1% LEAD

FCHP0402 25PPM 100 OHM 0.1% LEAD

Buy Now Datasheet
Res, 100R, 0.1%, 1W, 0402, Thin Film; Resistance Vishay - 68AJ2388 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 0.1%, 1W, 0402, Thin Film; Resistance Vishay
68AJ2388
Res, 100R, 0.1%, 1W, 0402, Thin Film; Resistance Vishay 68AJ2388
RES, 100R, 0.1%, 1W, 0402, THIN FILM; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:FCHP Series

RES, 100R, 0.1%, 1W, 0402, THIN FILM; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:FCHP Series

Supplier's Site Datasheet
Res, 100R, 0.1%, 1W, 0402, Thin Film; Resistance Vishay - 68AJ2387 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 0.1%, 1W, 0402, Thin Film; Resistance Vishay
68AJ2387
Res, 100R, 0.1%, 1W, 0402, Thin Film; Resistance Vishay 68AJ2387
RES, 100R, 0.1%, 1W, 0402, THIN FILM; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:FCHP Series

RES, 100R, 0.1%, 1W, 0402, THIN FILM; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:1W; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:FCHP Series

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 764-FCHP0402E1000BBT1TR-ND 68AJ2388
Product Name Chip Resistor - Surface Mount Res, 100R, 0.1%, 1W, 0402, Thin Film; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use; High Frequency Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176089-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 24300 ohms
View Details
3 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R220JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details