Vishay Precision Group Chip Resistor - Surface Mount FC0603E50R0BTBST1

Description
50 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) RF, High Frequency Thin Film
Request a Quote Datasheet
Description
50 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) RF, High Frequency Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-FC0603E50R0BTBST1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-FC0603E50R0BTBST1DKR-ND
Chip Resistor - Surface Mount 764-FC0603E50R0BTBST1DKR-ND
50 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) RF, High Frequency Thin Film

50 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) RF, High Frequency Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 764-FC0603E50R0BTBST1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-FC0603E50R0BTBST1TR-ND
Chip Resistor - Surface Mount 764-FC0603E50R0BTBST1TR-ND
50 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) RF, High Frequency Thin Film

50 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) RF, High Frequency Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 764-FC0603E50R0BTBST1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-FC0603E50R0BTBST1CT-ND
Chip Resistor - Surface Mount 764-FC0603E50R0BTBST1CT-ND
50 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) RF, High Frequency Thin Film

50 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) RF, High Frequency Thin Film

Buy Now Datasheet
SMD 20GHz Resistor - 52-FC0603E50R0BTBST1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 20GHz Resistor
52-FC0603E50R0BTBST1
SMD 20GHz Resistor 52-FC0603E50R0BTBST1
50R 0.1% 20GHz SMD Chip Resistor (0603) Product overview: FC0603E50R0BTBST1 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20GHz. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20GHz, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-FC0603E50R0BTBST1 can be used for catalog matching and distributor lookup.

50R 0.1% 20GHz SMD Chip Resistor (0603) Product overview: FC0603E50R0BTBST1 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20GHz. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20GHz, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-FC0603E50R0BTBST1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1326332-FC0603E50R0BTBST1 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1326332-FC0603E50R0BTBST1
Resistors - Chip Resistor - Surface Mount 1326332-FC0603E50R0BTBST1
Manufacturer: Vishay Dale Thin Film Win Source Part Number: 1326332-FC0603E50R0B TBST1 Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: RF, High Frequency Size / Dimension: 0.064" L x 0.032" W (1.63mm x 0.81mm) Height - Seated (Max): 0.033" (0.84mm) Standard Package: 1,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.125W, 1/8W Composition: Thin Film Number of Terminations: 2 Resistance: 50 Ohms Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: 764-FC0603E50R0BTBST 1TR,764-FC0603E50R0B TBST1DKR,FC0603-50BF CT-ND,FC0603-50BFTR- ND,FC0603-50BFCT,FC0 603-50BFTR,FC0603-50 BFDKR,13240040,FC060 3-50BFDKR-ND,764-FC0 603E50R0BTBST1CT RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale Thin Film
Win Source Part Number: 1326332-FC0603E50R0BTBST1
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: RF, High Frequency
Size / Dimension: 0.064" L x 0.032" W (1.63mm x 0.81mm)
Height - Seated (Max): 0.033" (0.84mm)
Standard Package: 1,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Power (Watts): 0.125W, 1/8W
Composition: Thin Film
Number of Terminations: 2
Resistance: 50 Ohms
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: 764-FC0603E50R0BTBST1TR,764-FC0603E50R0BTBST1DKR,FC0603-50BFCT-ND,FC0603-50BFTR-ND,FC0603-50BFCT,FC0603-50BFTR,FC0603-50BFDKR,13240040,FC0603-50BFDKR-ND,764-FC0603E50R0BTBST1CT
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
RES 50 OHM 125MW .1% 0603 SMD - FC0603E50R0BTBST1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 50 OHM 125MW .1% 0603 SMD
FC0603E50R0BTBST1
RES 50 OHM 125MW .1% 0603 SMD FC0603E50R0BTBST1
RES 50ohm 125MW .1% 0603 SMD

RES 50ohm 125MW .1% 0603 SMD

Supplier's Site
Res, Thin Film, 50R, 0.1%, 0.125W, 0603, Reel; Resistance Vishay - 83R8290 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 50R, 0.1%, 0.125W, 0603, Reel; Resistance Vishay
83R8290
Res, Thin Film, 50R, 0.1%, 0.125W, 0603, Reel; Resistance Vishay 83R8290
RES, THIN FILM, 50R, 0.1%, 0.125W, 0603, REEL; Resistance:50ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, THIN FILM, 50R, 0.1%, 0.125W, 0603, REEL; Resistance:50ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thin Film, 50R, 0.1%, 0.125W, 0603; Resistance Vishay - 41R5816 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 50R, 0.1%, 0.125W, 0603; Resistance Vishay
41R5816
Res, Thin Film, 50R, 0.1%, 0.125W, 0603; Resistance Vishay 41R5816
RES, THIN FILM, 50R, 0.1%, 0.125W, 0603; Resistance:50ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:FC Series RoHS Compliant: Yes

RES, THIN FILM, 50R, 0.1%, 0.125W, 0603; Resistance:50ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:FC Series RoHS Compliant: Yes

Supplier's Site
Res, 50R, 0.1%, 50V, 0603, Thin Film; Resistor Case Style Vishay - 31AC6509 - Newark, An Avnet Company
Chicago, IL, United States
Res, 50R, 0.1%, 50V, 0603, Thin Film; Resistor Case Style Vishay
31AC6509
Res, 50R, 0.1%, 50V, 0603, Thin Film; Resistor Case Style Vishay 31AC6509
RES, 50R, 0.1%, 50V, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:50ohm; Product Range:FC Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 50R, 0.1%, 50V, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:50ohm; Product Range:FC Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - FC0603E50R0BTBST1 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
FC0603E50R0BTBST1
Chip Resistor - Surface Mount FC0603E50R0BTBST1
RES SMD 50 OHM 0.1% 1/8W 0603

RES SMD 50 OHM 0.1% 1/8W 0603

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - FC0603E50R0BTBST1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
FC0603E50R0BTBST1
Resistors - Chip Resistor - Surface Mount FC0603E50R0BTBST1
RES SMD 50 OHM 0.1% 1/8W 0603

RES SMD 50 OHM 0.1% 1/8W 0603

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number 764-FC0603E50R0BTBST1DKR-ND 52-FC0603E50R0BTBST1 1326332-FC0603E50R0BTBST1 FC0603E50R0BTBST1 83R8290 41R5816 31AC6509 FC0603E50R0BTBST1 FC0603E50R0BTBST1
Product Name Chip Resistor - Surface Mount SMD 20GHz Resistor Resistors - Chip Resistor - Surface Mount RES 50 OHM 125MW .1% 0603 SMD Res, Thin Film, 50R, 0.1%, 0.125W, 0603, Reel; Resistance Vishay Res, Thin Film, 50R, 0.1%, 0.125W, 0603; Resistance Vishay Res, 50R, 0.1%, 50V, 0603, Thin Film; Resistor Case Style Vishay Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use; High Frequency Precision Resistor Precision Resistor
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric] 0603 0603; 0603 (1608 Metric)
Resistance Range 50 ohms 50 ohms 50 ohms 50 ohms 50 ohms 50 ohms 50 ohms 50 ohms 50 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623709-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
Surface Mount Resistors - 2567793 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details
Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R5R6JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details