Vishay Precision Group Chip Resistor - Surface Mount FC0402E50R0BTBST1

Description
50 Ohms ±0.1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) RF, High Frequency Thin Film
Request a Quote Datasheet
Description
50 Ohms ±0.1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) RF, High Frequency Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - FC0402-50BFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
FC0402-50BFDKR-ND
Chip Resistor - Surface Mount FC0402-50BFDKR-ND
50 Ohms ±0.1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) RF, High Frequency Thin Film

50 Ohms ±0.1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) RF, High Frequency Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - FC0402-50BFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
FC0402-50BFCT-ND
Chip Resistor - Surface Mount FC0402-50BFCT-ND
50 Ohms ±0.1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) RF, High Frequency Thin Film

50 Ohms ±0.1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) RF, High Frequency Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - FC0402-50BFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
FC0402-50BFTR-ND
Chip Resistor - Surface Mount FC0402-50BFTR-ND
50 Ohms ±0.1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) RF, High Frequency Thin Film

50 Ohms ±0.1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) RF, High Frequency Thin Film

Buy Now Datasheet
SMD 50mW 30V Resistor - 52-FC0402E50R0BTBST1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 50mW 30V Resistor
52-FC0402E50R0BTBST1
SMD 50mW 30V Resistor 52-FC0402E50R0BTBST1
0402 Thin Film Resistor, 50R, 0.1%, 50mW, 30V, 25ppm, SMD Product overview: FC0402E50R0BTBST1 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50mW, 30V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50mW, 30V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-FC0402E50R0BTBST1 can be used for catalog matching and distributor lookup.

0402 Thin Film Resistor, 50R, 0.1%, 50mW, 30V, 25ppm, SMD Product overview: FC0402E50R0BTBST1 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50mW, 30V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50mW, 30V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-FC0402E50R0BTBST1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors Chip Resistor - Surface Mount
Resistors Chip Resistor - Surface Mount
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Dale Thin Film Category: Resistors Chip Resistor - Surface Mount Series: FC Package: Tape & Reel (TR) Tolerance: ±0.1% Features: RF, High Frequency Operating Temperature: -55°C ~ 155°C Package / Case: 0402 (1005 Metric)

Alternative Parts (Cross-Reference): Cross
Manufacturer: Vishay Dale Thin Film
Category: Resistors Chip Resistor - Surface Mount
Series: FC
Package: Tape & Reel (TR)
Tolerance: ±0.1%
Features: RF, High Frequency
Operating Temperature: -55°C ~ 155°C
Package / Case: 0402 (1005 Metric)

Buy Now Datasheet
Chip Resistor - Surface Mount - FC0402E50R0BTBST1 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
FC0402E50R0BTBST1
Chip Resistor - Surface Mount FC0402E50R0BTBST1
RES SMD 50 OHM 0.1% 1/20W 0402

RES SMD 50 OHM 0.1% 1/20W 0402

Supplier's Site Datasheet
Res, Thin Film, 50R, 0.1%, 0.05W, 0402, Reel; Resistance Vishay - 83R8286 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 50R, 0.1%, 0.05W, 0402, Reel; Resistance Vishay
83R8286
Res, Thin Film, 50R, 0.1%, 0.05W, 0402, Reel; Resistance Vishay 83R8286
RES, THIN FILM, 50R, 0.1%, 0.05W, 0402, REEL; Resistance:50ohm; Resistance Tolerance:± 0.1%; Power Rating:50mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:30V RoHS Compliant: Yes

RES, THIN FILM, 50R, 0.1%, 0.05W, 0402, REEL; Resistance:50ohm; Resistance Tolerance:± 0.1%; Power Rating:50mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - FC0402E50R0BTBST1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
FC0402E50R0BTBST1
Resistors - Chip Resistor - Surface Mount FC0402E50R0BTBST1
RES SMD 50 OHM 0.1% 1/20W 0402

RES SMD 50 OHM 0.1% 1/20W 0402

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number FC0402-50BFDKR-ND 52-FC0402E50R0BTBST1 FC0402E50R0BTBST1 83R8286 FC0402E50R0BTBST1
Product Name Chip Resistor - Surface Mount SMD 50mW 30V Resistor Resistors Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thin Film, 50R, 0.1%, 0.05W, 0402, Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use; High Frequency Precision Resistor
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric] 0402; 0402 (1005 Metric)
Resistance Range 50 ohms 50 ohms 50 ohms 50 ohms 50 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 2567525 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0016 ohms
View Details