Vishay Intertechnology, Inc. Chip Resistor - Surface Mount FC0402E1000BTBST1

Description
100 Ohms ±0.1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) RF, High Frequency Thin Film
Request a Quote Datasheet
Description
100 Ohms ±0.1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) RF, High Frequency Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - FC0402-100BFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
FC0402-100BFTR-ND
Chip Resistor - Surface Mount FC0402-100BFTR-ND
100 Ohms ±0.1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) RF, High Frequency Thin Film

100 Ohms ±0.1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) RF, High Frequency Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - FC0402-100BFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
FC0402-100BFDKR-ND
Chip Resistor - Surface Mount FC0402-100BFDKR-ND
100 Ohms ±0.1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) RF, High Frequency Thin Film

100 Ohms ±0.1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) RF, High Frequency Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - FC0402-100BFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
FC0402-100BFCT-ND
Chip Resistor - Surface Mount FC0402-100BFCT-ND
100 Ohms ±0.1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) RF, High Frequency Thin Film

100 Ohms ±0.1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) RF, High Frequency Thin Film

Buy Now Datasheet
Res, 100R, 0.1%, 0.05W, 0402 Rohs Compliant Vishay - 14AJ1714 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 0.1%, 0.05W, 0402 Rohs Compliant Vishay
14AJ1714
Res, 100R, 0.1%, 0.05W, 0402 Rohs Compliant Vishay 14AJ1714
RES, 100R, 0.1%, 0.05W, 0402 ROHS COMPLIANT: YES

RES, 100R, 0.1%, 0.05W, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Chip Resistor - Surface Mount - FC0402E1000BTBST1 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
FC0402E1000BTBST1
Chip Resistor - Surface Mount FC0402E1000BTBST1
RES SMD 100 OHM 0.1% 1/20W 0402

RES SMD 100 OHM 0.1% 1/20W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number FC0402-100BFTR-ND 14AJ1714 FC0402E1000BTBST1
Product Name Chip Resistor - Surface Mount Res, 100R, 0.1%, 0.05W, 0402 Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use; High Frequency
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402
Resistance Range 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623726-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 1722163 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R1R5JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details