Vishay Precision Group Cap, 820Pf, 3 Kv, 10%, S3N; Capacitance Vishay F821K53S3NR63K7R

Description
CAP, 820PF, 3 KV, 10%, S3N; Capacitance:820pF; Voltage Rating:3kV; Product Range:F Series; Capacitance Tolerance:± 10%; Dielectric Characteristic:S3N; Lead Spacing:7.5mm; Capacitor Terminals:Radial Leaded; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
CAP, 820PF, 3 KV, 10%, S3N; Capacitance:820pF; Voltage Rating:3kV; Product Range:F Series; Capacitance Tolerance:± 10%; Dielectric Characteristic:S3N; Lead Spacing:7.5mm; Capacitor Terminals:Radial Leaded; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 820Pf, 3 Kv, 10%, S3N; Capacitance Vishay - 57AC2094 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 820Pf, 3 Kv, 10%, S3N; Capacitance Vishay
57AC2094
Cap, 820Pf, 3 Kv, 10%, S3N; Capacitance Vishay 57AC2094
CAP, 820PF, 3 KV, 10%, S3N; Capacitance:820pF; Voltage Rating:3kV; Product Range:F Series; Capacitance Tolerance:± 10%; Dielectric Characteristic:S3N; Lead Spacing:7.5mm; Capacitor Terminals:Radial Leaded; Operating Temperature RoHS Compliant: Yes

CAP, 820PF, 3 KV, 10%, S3N; Capacitance:820pF; Voltage Rating:3kV; Product Range:F Series; Capacitance Tolerance:± 10%; Dielectric Characteristic:S3N; Lead Spacing:7.5mm; Capacitor Terminals:Radial Leaded; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 57AC2094
Product Name Cap, 820Pf, 3 Kv, 10%, S3N; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 8.20E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details