Vishay Intertechnology, Inc. Film Capacitors F340X254730MKM2T0

Description
Capacitor Film Suppression 4.7uF 305V 20
Request a Quote Datasheet
Description
Capacitor Film Suppression 4.7uF 305V 20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 1878100 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1878100
Film Capacitors 1878100
Capacitor Film Suppression 4.7uF 305V 20

Capacitor Film Suppression 4.7uF 305V 20

Supplier's Site
Film Capacitors - 1878230P - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1878230P
Film Capacitors 1878230P
Capacitor Film Suppression 4.7uF 305V 20

Capacitor Film Suppression 4.7uF 305V 20

Supplier's Site
Film Capacitors - 1878230 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1878230
Film Capacitors 1878230
Capacitor Film Suppression 4.7uF 305V 20

Capacitor Film Suppression 4.7uF 305V 20

Supplier's Site
Film Capacitors - BC5510-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BC5510-ND
Film Capacitors BC5510-ND
4.7µF Film Capacitor 305V 630V Polypropylene (PP), Metallized Radial

4.7µF Film Capacitor 305V 630V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Suppression Cap, 4.7Uf, X2, 305V, Rad; Dielectric Type Vishay - 23AH4647 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 4.7Uf, X2, 305V, Rad; Dielectric Type Vishay
23AH4647
Suppression Cap, 4.7Uf, X2, 305V, Rad; Dielectric Type Vishay 23AH4647
SUPPRESSION CAP, 4.7UF, X2, 305V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:4.7µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Capacitor Mounting:Through Hole; Qualification:-RoHS Compliant: Yes

SUPPRESSION CAP, 4.7UF, X2, 305V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:4.7µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Capacitor Mounting:Through Hole; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - F340X254730MKM2T0 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
F340X254730MKM2T0
Film Capacitors F340X254730MKM2T0
CAP FILM 4.7UF 20% 630VDC RADIAL

CAP FILM 4.7UF 20% 630VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1878100 1878230P BC5510-ND 23AH4647 F340X254730MKM2T0
Product Name Film Capacitors Film Capacitors Film Capacitors Suppression Cap, 4.7Uf, X2, 305V, Rad; Dielectric Type Vishay Film Capacitors
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors
Applications Automotive Automotive
RoHS Compliant Yes Yes
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Ceramic Capacitors - 1608-1263-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details