The F340X153348MPP2T0 is a film capacitor designed for interference suppression in three-phase AC applications, rated for a maximum voltage of 480 V_{AC} and a permissible DC voltage of 800 V_{DC} at 105 °C. It features a capacitance range from 220 nF to 8.2 OºF with tolerances of ±10% and ±20%. The capacitor is constructed with metallized polypropylene film and is encapsulated in a flame-retardant plastic case, compliant with UL 94 V-0 standards. This component is AEC-Q200 qualified, making it suitable for automotive applications, and is certified for climatic testing class 40 / 105 / 56 / B. It can operate at a maximum temperature of 105 °C and is designed for standard across-the-line X1 and series impedance applications. The capacitor also meets various international standards, including IEC 60384-14 and EN 60384-14, ensuring reliability in demanding environments. Engineers considering this product should note its robust electrical characteristics, including low loss angles and high insulation resistance, which enhance its performance in various applications.
3.3µF Film Capacitor 480V, 530V 800V Polypropylene (PP), Metallized Radial
CAP FILM 3.3UF 20% 800VDC RADIAL
CAP FILM 3.3UF 20% 800VDC RADIAL
SUPPRESSION CAP, 3.3UF, X1, 480V, RAD; Capacitance:3.3µF; Suppression Class:X1; Product Range:F340 Series; Voltage Rating X:480V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt RoHS Compliant: Yes
Safety Capacitors 3.3uF 480Vac 20%
CAP FILM 3.3UF 20% 800VDC RADIAL
| DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BC5504-ND | F340X153348MPP2T0 | F340X153348MPP2T0 | 25AH9617 | F340X153348MPP2T0 | F340X153348MPP2T0 |
| Product Name | Film Capacitors | Film Capacitors | Film Capacitors | Suppression Cap, 3.3Uf, X1, 480V, Rad; Capacitance Vishay | Safety Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | |||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; PP (Polypropylene) | Polypropylene; Polypropylene (PP), Metallized |