Vishay Intertechnology, Inc. Film Capacitors F340X152248MPP2T0

Description
Capacitor Film Suppression 2.2uF 480V 20
Request a Quote Datasheet
Description
Capacitor Film Suppression 2.2uF 480V 20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 1878268P - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1878268P
Film Capacitors 1878268P
Capacitor Film Suppression 2.2uF 480V 20

Capacitor Film Suppression 2.2uF 480V 20

Supplier's Site
Film Capacitors - 1878268 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1878268
Film Capacitors 1878268
Capacitor Film Suppression 2.2uF 480V 20

Capacitor Film Suppression 2.2uF 480V 20

Supplier's Site
Film Capacitors - 1878093 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1878093
Film Capacitors 1878093
Capacitor Film Suppression 2.2uF 480V 20

Capacitor Film Suppression 2.2uF 480V 20

Supplier's Site
Film Capacitor, Product overview: F340X152248MPP2T0 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-F340X152248MPP2T0 can be used for catalog matching and distributor lookup.

Film Capacitor, Product overview: F340X152248MPP2T0 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-F340X152248MPP2T0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Film Capacitors - 1339373-F340X152248MPP2T0 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
1339373-F340X152248MPP2T0
Capacitors - Film Capacitors 1339373-F340X152248MPP2T0
Win Source Part Number: 1339373-F340X152248M PP2T0 Category: Capacitors - Film Capacitors Series: F340X1 Features: 85C/85% Humidity Termination: PC Pins Package: Tray Voltage Rating - AC: 480V, 530V Voltage Rating - DC: 800V Size / Dimension: 1.654" L x 0.846" W (42.00mm x 21.50mm) Applications: EMI, RFI Suppression; 3 Phase Height - Seated (Max): 1.543" (39.20mm) Standard Package: 91 Capacitance: 2.2 µF Tolerance: ±20% Ratings: X1 Lead Spacing: 1.476" (37.50mm) Dielectric Material: Polypropylene (PP) , Metallized Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.25.0020 Mfr: Vishay Beyschlag/Draloric/B C Components

Win Source Part Number: 1339373-F340X152248MPP2T0
Category: Capacitors - Film Capacitors
Series: F340X1
Features: 85C/85% Humidity
Termination: PC Pins
Package: Tray
Voltage Rating - AC: 480V, 530V
Voltage Rating - DC: 800V
Size / Dimension: 1.654" L x 0.846" W (42.00mm x 21.50mm)
Applications: EMI, RFI Suppression; 3 Phase
Height - Seated (Max): 1.543" (39.20mm)
Standard Package: 91
Capacitance: 2.2 µF
Tolerance: ±20%
Ratings: X1
Lead Spacing: 1.476" (37.50mm)
Dielectric Material: Polypropylene (PP) , Metallized
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.25.0020
Mfr: Vishay Beyschlag/Draloric/BC Components

Buy Now Datasheet
Film Capacitors - BC5503-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BC5503-ND
Film Capacitors BC5503-ND
2.2µF Film Capacitor 480V, 530V 800V Polypropylene (PP), Metallized Radial

2.2µF Film Capacitor 480V, 530V 800V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - F340X152248MPP2T0 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
F340X152248MPP2T0
Film Capacitors F340X152248MPP2T0
CAP FILM 2.2UF 20% 800VDC RADIAL

CAP FILM 2.2UF 20% 800VDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors - F340X152248MPP2T0 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
F340X152248MPP2T0
Capacitors - Film Capacitors F340X152248MPP2T0
CAP FILM 2.2UF 20% 800VDC RADIAL

CAP FILM 2.2UF 20% 800VDC RADIAL

Supplier's Site
Suppression Cap, 2.2Uf, X1, 480V, Rad; Capacitance Vishay - 25AH9616 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 2.2Uf, X1, 480V, Rad; Capacitance Vishay
25AH9616
Suppression Cap, 2.2Uf, X1, 480V, Rad; Capacitance Vishay 25AH9616
SUPPRESSION CAP, 2.2UF, X1, 480V, RAD; Capacitance:2.2µF; Suppression Class:X1; Product Range:F340 Series; Voltage Rating X:480V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt RoHS Compliant: Yes

SUPPRESSION CAP, 2.2UF, X1, 480V, RAD; Capacitance:2.2µF; Suppression Class:X1; Product Range:F340 Series; Voltage Rating X:480V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt RoHS Compliant: Yes

Supplier's Site
Suppression Cap, 2.2Uf, X1, 480V, Rad; Dielectric Type Vishay - 23AH4576 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 2.2Uf, X1, 480V, Rad; Dielectric Type Vishay
23AH4576
Suppression Cap, 2.2Uf, X1, 480V, Rad; Dielectric Type Vishay 23AH4576
SUPPRESSION CAP, 2.2UF, X1, 480V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:2.2µF; Capacitance Tolerance:± 20%; Suppression Class:X1; Capacitor Mounting:Through Hole RoHS Compliant: Yes

SUPPRESSION CAP, 2.2UF, X1, 480V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:2.2µF; Capacitance Tolerance:± 20%; Suppression Class:X1; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1878268P 1878268 62-F340X152248MPP2T0 1339373-F340X152248MPP2T0 BC5503-ND F340X152248MPP2T0 F340X152248MPP2T0 25AH9616 23AH4576
Product Name Film Capacitors Film Capacitors Capacitor Capacitors - Film Capacitors Film Capacitors Film Capacitors Capacitors - Film Capacitors Suppression Cap, 2.2Uf, X1, 480V, Rad; Capacitance Vishay Suppression Cap, 2.2Uf, X1, 480V, Rad; Dielectric Type Vishay
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications Automotive Automotive RF / Microwave; EMI, RFI Suppression; 3 Phase
RoHS Compliant Yes Yes Yes Yes Yes
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
Ceramic Capacitors - 1763-0504X103K500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details