Vishay Intertechnology, Inc. Film Capacitors F340X151548MKP2T0

Description
1.5µF Film Capacitor 480V, 530V 800V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
1.5µF Film Capacitor 480V, 530V 800V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BC5502-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BC5502-ND
Film Capacitors BC5502-ND
1.5µF Film Capacitor 480V, 530V 800V Polypropylene (PP), Metallized Radial

1.5µF Film Capacitor 480V, 530V 800V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - F340X151548MKP2T0 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
F340X151548MKP2T0
Film Capacitors F340X151548MKP2T0
CAP FILM 1.5UF 20% 800VDC RADIAL

CAP FILM 1.5UF 20% 800VDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors - F340X151548MKP2T0 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
F340X151548MKP2T0
Capacitors - Film Capacitors F340X151548MKP2T0
CAP FILM 1.5UF 20% 800VDC RADIAL

CAP FILM 1.5UF 20% 800VDC RADIAL

Supplier's Site
Suppression Cap, 1.5Uf, X1, 480V, Rad; Capacitance Vishay - 25AH9615 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 1.5Uf, X1, 480V, Rad; Capacitance Vishay
25AH9615
Suppression Cap, 1.5Uf, X1, 480V, Rad; Capacitance Vishay 25AH9615
SUPPRESSION CAP, 1.5UF, X1, 480V, RAD; Capacitance:1.5µF; Suppression Class:X1; Product Range:F340 Series; Voltage Rating X:480V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt RoHS Compliant: Yes

SUPPRESSION CAP, 1.5UF, X1, 480V, RAD; Capacitance:1.5µF; Suppression Class:X1; Product Range:F340 Series; Voltage Rating X:480V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BC5502-ND F340X151548MKP2T0 F340X151548MKP2T0 25AH9615
Product Name Film Capacitors Film Capacitors Capacitors - Film Capacitors Suppression Cap, 1.5Uf, X1, 480V, Rad; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized Polypropylene; PP (Polypropylene)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Capacitors - 1913020P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers