Vishay Intertechnology, Inc. Film Capacitors F340X144748MKP2T0

Description
Capacitor Film Suppression 0.47uF 480V 2
Request a Quote Datasheet
Description
Capacitor Film Suppression 0.47uF 480V 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 1878088 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1878088
Film Capacitors 1878088
Capacitor Film Suppression 0.47uF 480V 2

Capacitor Film Suppression 0.47uF 480V 2

Supplier's Site
Film Capacitors - 1878190 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1878190
Film Capacitors 1878190
Capacitor Film Suppression 0.47uF 480V 2

Capacitor Film Suppression 0.47uF 480V 2

Supplier's Site
Film Capacitors - 1878190P - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1878190P
Film Capacitors 1878190P
Capacitor Film Suppression 0.47uF 480V 2

Capacitor Film Suppression 0.47uF 480V 2

Supplier's Site
Film Capacitors - BC5499-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BC5499-ND
Film Capacitors BC5499-ND
0.47µF Film Capacitor 480V, 530V 800V Polypropylene (PP), Metallized Radial

0.47µF Film Capacitor 480V, 530V 800V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Safety Capacitors
F340X144748MKP2T0
Safety Capacitors F340X144748MKP2T0
Safety Capacitors .47uF 480Vac 20%

Safety Capacitors .47uF 480Vac 20%

Buy Now Datasheet
Suppression Cap, 0.47Uf, X1, 480V, Rad; Capacitance Vishay - 25AH9612 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 0.47Uf, X1, 480V, Rad; Capacitance Vishay
25AH9612
Suppression Cap, 0.47Uf, X1, 480V, Rad; Capacitance Vishay 25AH9612
SUPPRESSION CAP, 0.47UF, X1, 480V, RAD; Capacitance:0.47µF; Suppression Class:X1; Product Range:F340 Series; Voltage Rating X:480V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt RoHS Compliant: Yes

SUPPRESSION CAP, 0.47UF, X1, 480V, RAD; Capacitance:0.47µF; Suppression Class:X1; Product Range:F340 Series; Voltage Rating X:480V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - F340X144748MKP2T0 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
F340X144748MKP2T0
Capacitors - Film Capacitors F340X144748MKP2T0
CAP FILM 0.47UF 20% 800VDC RAD

CAP FILM 0.47UF 20% 800VDC RAD

Supplier's Site
Film Capacitors - F340X144748MKP2T0 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
F340X144748MKP2T0
Film Capacitors F340X144748MKP2T0
CAP FILM 0.47UF 20% 800VDC RAD

CAP FILM 0.47UF 20% 800VDC RAD

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1878088 1878190P BC5499-ND F340X144748MKP2T0 25AH9612 F340X144748MKP2T0 F340X144748MKP2T0
Product Name Film Capacitors Film Capacitors Film Capacitors Safety Capacitors Suppression Cap, 0.47Uf, X1, 480V, Rad; Capacitance Vishay Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications Automotive Automotive RF / Microwave; EMI, RFI Suppression; 3 Phase
RoHS Compliant Yes Yes Yes
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
Film Capacitors - 1913092P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 380LX122M100H032-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers