Vishay Intertechnology, Inc. Film Capacitors F339X253330MKP2T0

Description
3.3µF Film Capacitor 305V 630V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
3.3µF Film Capacitor 305V 630V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - F339X253330MKP2T0-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
F339X253330MKP2T0-ND
Film Capacitors F339X253330MKP2T0-ND
3.3µF Film Capacitor 305V 630V Polypropylene (PP), Metallized Radial

3.3µF Film Capacitor 305V 630V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - 1105035-F339X253330MKP2T0 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
1105035-F339X253330MKP2T0
Capacitors - Film Capacitors 1105035-F339X253330MKP2T0
Win Source Part Number: 1105035-F339X253330M KP2T0 Category: Capacitors>Film Capacitors Series: F339X2 Features: 85C/85% Humidity Termination: PC Pins Package: Tray Voltage Rating - AC: 305V Voltage Rating - DC: 630V Applications: Automotive; EMI, RFI Suppression Height - Seated (Max): 1.220" (31.00mm) Standard Package: 50 Capacitance: 3.3 µF Tolerance: ±20% Ratings: AEC-Q200, X2 Lead Spacing: 1.083" (27.50mm) Dielectric Material: Polypropylene (PP), Metallized Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -40°C ~ 105°C Dimension: 1.220" L x 0.827" W (31.00mm x 21.00mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. HTSUS: 8532.25.0020 Mfr: Vishay Beyschlag/Draloric/B C Components

Win Source Part Number: 1105035-F339X253330MKP2T0
Category: Capacitors>Film Capacitors
Series: F339X2
Features: 85C/85% Humidity
Termination: PC Pins
Package: Tray
Voltage Rating - AC: 305V
Voltage Rating - DC: 630V
Applications: Automotive; EMI, RFI Suppression
Height - Seated (Max): 1.220" (31.00mm)
Standard Package: 50
Capacitance: 3.3 µF
Tolerance: ±20%
Ratings: AEC-Q200, X2
Lead Spacing: 1.083" (27.50mm)
Dielectric Material: Polypropylene (PP), Metallized
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 1.220" L x 0.827" W (31.00mm x 21.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
HTSUS: 8532.25.0020
Mfr: Vishay Beyschlag/Draloric/BC Components

Buy Now Datasheet
Capacitors - Film Capacitors - F339X253330MKP2T0 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
F339X253330MKP2T0
Capacitors - Film Capacitors F339X253330MKP2T0
CAP FILM 3.3UF 20% 630VDC RADIAL

CAP FILM 3.3UF 20% 630VDC RADIAL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number F339X253330MKP2T0-ND 1105035-F339X253330MKP2T0 F339X253330MKP2T0
Product Name Film Capacitors Capacitors - Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications Automotive RF / Microwave; Automotive; Automotive; EMI, RFI Suppression
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1943385 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Ceramic Capacitors - 0603J0101P20CCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details