Vishay Intertechnology, Inc. Film Capacitors F339X252230MKM2T0

Description
Vishay F339X252230MKM2T0
Request a Quote Datasheet
Description
Vishay F339X252230MKM2T0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 1753503 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1753503
Film Capacitors 1753503
Vishay F339X252230MKM2T0

Vishay F339X252230MKM2T0

Supplier's Site
Film Capacitors - 1753485 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1753485
Film Capacitors 1753485
Vishay F339X252230MKM2T0

Vishay F339X252230MKM2T0

Supplier's Site
Film Capacitors - BC5057-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BC5057-ND
Film Capacitors BC5057-ND
2.2µF Film Capacitor 305V 630V Polypropylene (PP), Metallized Radial

2.2µF Film Capacitor 305V 630V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - F339X252230MKM2T0 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
F339X252230MKM2T0
Capacitors - Film Capacitors F339X252230MKM2T0
CAP FILM 2.2UF 20% 630VDC RADIAL

CAP FILM 2.2UF 20% 630VDC RADIAL

Supplier's Site
Cap, 2.2Μf, 20%, Pp, Radial; Capacitance Vishay - 52AC4260 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Μf, 20%, Pp, Radial; Capacitance Vishay
52AC4260
Cap, 2.2Μf, 20%, Pp, Radial; Capacitance Vishay 52AC4260
CAP, 2.2µF, 20%, PP, RADIAL; Capacitance:2.2µF; Suppression Class:X2; Product Range:F339X2 Series; Voltage Rating X:305V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt RoHS Compliant: Yes

CAP, 2.2µF, 20%, PP, RADIAL; Capacitance:2.2µF; Suppression Class:X2; Product Range:F339X2 Series; Voltage Rating X:305V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1753503 BC5057-ND F339X252230MKM2T0 52AC4260
Product Name Film Capacitors Film Capacitors Capacitors - Film Capacitors Cap, 2.2Μf, 20%, Pp, Radial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications Automotive Automotive RF / Microwave; Automotive; Automotive; EMI, RFI Suppression
RoHS Compliant Yes Yes
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Unlock Full Specs
to access all available technical data

Similar Products

Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701310 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
Thin Film Capacitors - 1761-CSA-200-10X10X5-G-101-M-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details