Vishay Intertechnology, Inc. Film Capacitors F339X251030MIM2T0

Description
1µF Film Capacitor 305V 630V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
1µF Film Capacitor 305V 630V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BC5055-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BC5055-ND
Film Capacitors BC5055-ND
1µF Film Capacitor 305V 630V Polypropylene (PP), Metallized Radial

1µF Film Capacitor 305V 630V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - 2619801 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
2619801
Film Capacitors 2619801
MKP 1 µF ±20% 305 Vac X2

MKP 1 µF ±20% 305 Vac X2

Supplier's Site
Film Capacitors - 2619800 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
2619800
Film Capacitors 2619800
MKP 1 µF ±20% 305 Vac X2

MKP 1 µF ±20% 305 Vac X2

Supplier's Site
Film Capacitors - F339X251030MIM2T0 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
F339X251030MIM2T0
Film Capacitors F339X251030MIM2T0
CAP FILM 1UF 20% 630VDC RADIAL

CAP FILM 1UF 20% 630VDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors - F339X251030MIM2T0 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
F339X251030MIM2T0
Capacitors - Film Capacitors F339X251030MIM2T0
CAP FILM 1UF 20% 630VDC RADIAL

CAP FILM 1UF 20% 630VDC RADIAL

Supplier's Site
Cap, 1Μf, 20%, Pp, Radial; Capacitance Vishay - 52AC4258 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Μf, 20%, Pp, Radial; Capacitance Vishay
52AC4258
Cap, 1Μf, 20%, Pp, Radial; Capacitance Vishay 52AC4258
CAP, 1µF, 20%, PP, RADIAL; Capacitance:1µF; Suppression Class:X2; Product Range:F339X2 Series; Voltage Rating X:305V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt RoHS Compliant: Yes

CAP, 1µF, 20%, PP, RADIAL; Capacitance:1µF; Suppression Class:X2; Product Range:F339X2 Series; Voltage Rating X:305V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number BC5055-ND 2619801 F339X251030MIM2T0 F339X251030MIM2T0 52AC4258
Product Name Film Capacitors Film Capacitors Film Capacitors Capacitors - Film Capacitors Cap, 1Μf, 20%, Pp, Radial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications Automotive Automotive RF / Microwave; Automotive; Automotive; EMI, RFI Suppression
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C123U050EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers