Vishay Intertechnology, Inc. Film Capacitors F339X241030MFM2B0

Description
0.1µF Film Capacitor 305V 630V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
0.1µF Film Capacitor 305V 630V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BC5051-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BC5051-ND
Film Capacitors BC5051-ND
0.1µF Film Capacitor 305V 630V Polypropylene (PP), Metallized Radial

0.1µF Film Capacitor 305V 630V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Cap, 0.1Μf, 20%, Pp, Radial; Capacitance Vishay - 52AC4253 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Μf, 20%, Pp, Radial; Capacitance Vishay
52AC4253
Cap, 0.1Μf, 20%, Pp, Radial; Capacitance Vishay 52AC4253
CAP, 0.1µF, 20%, PP, RADIAL; Capacitance:0.1µF; Suppression Class:X2; Product Range:F339X2 Series; Voltage Rating X:305V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt RoHS Compliant: Yes

CAP, 0.1µF, 20%, PP, RADIAL; Capacitance:0.1µF; Suppression Class:X2; Product Range:F339X2 Series; Voltage Rating X:305V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - F339X241030MFM2B0 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
F339X241030MFM2B0
Capacitors - Film Capacitors F339X241030MFM2B0
CAP FILM 0.1UF 20% 630VDC RADIAL

CAP FILM 0.1UF 20% 630VDC RADIAL

Supplier's Site
Film Capacitors - F339X241030MFM2B0 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
F339X241030MFM2B0
Film Capacitors F339X241030MFM2B0
CAP FILM 0.1UF 20% 630VDC RADIAL

CAP FILM 0.1UF 20% 630VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BC5051-ND 52AC4253 F339X241030MFM2B0 F339X241030MFM2B0
Product Name Film Capacitors Cap, 0.1Μf, 20%, Pp, Radial; Capacitance Vishay Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications Automotive RF / Microwave; Automotive; Automotive; EMI, RFI Suppression
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C11CF6R2B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C454U010DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details