Vishay Intertechnology, Inc. Film Capacitors F339X142248KII2B0

Description
0.22µF Film Capacitor 480V 1000V (1kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
0.22µF Film Capacitor 480V 1000V (1kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - F339X142248KII2B0-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
F339X142248KII2B0-ND
Film Capacitors F339X142248KII2B0-ND
0.22µF Film Capacitor 480V 1000V (1kV) Polypropylene (PP), Metallized Radial

0.22µF Film Capacitor 480V 1000V (1kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - F339X142248KII2B0 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
F339X142248KII2B0
Capacitors - Film Capacitors F339X142248KII2B0
CAP FILM 0.22UF 10% 1KVDC RADIAL

CAP FILM 0.22UF 10% 1KVDC RADIAL

Supplier's Site
Cap, 0.22Μf, 10%, Pp; Capacitance Vishay - 83Y8687 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.22Μf, 10%, Pp; Capacitance Vishay
83Y8687
Cap, 0.22Μf, 10%, Pp; Capacitance Vishay 83Y8687
CAP, 0.22µF, 10%, PP; Capacitance:0.22µF; Suppression Class:X1; Product Range:F339X1 Series; Voltage Rating X:480V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; dv/dt Rating:100V/µs; RoHS Compliant: Yes

CAP, 0.22µF, 10%, PP; Capacitance:0.22µF; Suppression Class:X1; Product Range:F339X1 Series; Voltage Rating X:480V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; dv/dt Rating:100V/µs; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number F339X142248KII2B0-ND F339X142248KII2B0 83Y8687
Product Name Film Capacitors Capacitors - Film Capacitors Cap, 0.22Μf, 10%, Pp; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 110 C (-67 to 230 F) -55 to 110 C (-67 to 230 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; PP (Polypropylene)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 125HC1500K2CM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402B103K250NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1733431 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details