The F339X141533KII2B0 is a film capacitor designed for interference suppression in Class X1 applications, with a rated AC voltage of 330 V and a permissible DC voltage of 800 V at 85 °C. It features a capacitance range from 0.001 OºF to 2.2 OºF, with tolerances of ±20%, ±10%, and ±5% available upon request. The capacitor is constructed from polypropylene film with metallized electrodes and is encapsulated in a flame-retardant plastic case, compliant with UL-class 94 V-0. This capacitor is suitable for standard across-the-line applications and meets IEC 60384-14 standards. It has a maximum application temperature of 110 °C and is designed to withstand high humidity conditions, as indicated by its compliance with climatic testing classes. The product is available in various lead lengths and packaging options, including bulk and tape-and-reel formats. Engineers considering this capacitor should note its small dimensions, high voltage capability, and robust electrical performance, making it a reliable choice for various electronic applications.
0.15µF Film Capacitor 330V 800V Polypropylene (PP), Metallized Radial
CAP FILM 0.15UF 10% 800VDC RAD
CAP FILM 0.15UF 10% 800VDC RAD
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | F339X141533KII2B0-ND | F339X141533KII2B0 | F339X141533KII2B0 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -55 to 110 C (-67 to 230 F) | -55 to 110 C (-67 to 230 F) | |
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |