Win Source Part Number: 1360551-F339X141048M
Category: Capacitors - Film Capacitors
Temperature Range - Operating: -55°C ~ 110°C
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Beyschlag/Draloric/B
Series: F339X1
Package: Bulk
Product Status: Active
Package / Case: Radial
Mounting Type: Through Hole
HTSUS: 8532.25.0020
Capacitance: 0.1 µF
Tolerance: ±20%
Ratings: X1
Applications: EMI, RFI Suppression
Lead Spacing: 0.591" (15.00mm)
Size / Dimension: 0.689" L x 0.394" W (17.50mm x 10.00mm)
Height - Seated (Max): 0.650" (16.50mm)
ECCN: EAR99
Termination: PC Pins
Voltage Rating - AC: 480V
Voltage Rating - DC: 1000V (1kV)
Dielectric Material: Polypropylene (PP), Metallized
Film Capacitor Product overview: F339X141048MFP2B0 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-F339X141048MFP2B0
0.1µF Film Capacitor 480V 1000V (1kV) Polypropylene (PP), Metallized Radial
100nF ±20% X1 480V Plugin,P=15mm Suppression Capacitors ROHS
CAP, X1, PP, 0.1UF, 480V, SUP, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 20%; Suppression Class:X1; Capacitor Mounting:Through Hole RoHS Compliant: Yes
SUPPRESSION CAP, 0.1UF, X1, 480V, RAD ROHS COMPLIANT: YES
CAP FILM 0.1UF 20% 1KVDC RADIAL
CAP FILM 0.1UF 20% 1KVDC RADIAL
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1360551-F339X141048MFP2B0 | 62-F339X141048MFP2B0 | BC3066-ND | F339X141048MFP2B0 | 57X0576 | 69AH0040 | F339X141048MFP2B0 | F339X141048MFP2B0 |
| Product Name | Capacitors - Film Capacitors | Capacitor | Film Capacitors | Capacitors >> Suppression Capacitors | Cap, X1, Pp, 0.1Uf, 480V, Sup, Radial; Dielectric Type Vishay | Suppression Cap, 0.1Uf, X1, 480V, Rad Rohs Compliant Vishay | Film Capacitors | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | ||||
| Operating Temperature | -55 to 110 C (-67 to 230 F) | -55 to 110 C (-67 to 230 F) | -55 to 110 C (-67 to 230 F) | -55 to 110 C (-67 to 230 F) | -55 to 110 C (-67 to 230 F) | |||
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |||
| WVDC | 1000 volts | 1000 volts | 1000 volts |