0.1µF Film Capacitor 480V 1000V (1kV) Polypropylene (PP), Metallized Radial
0.1µF Film Capacitor 480V 1000V (1kV) Polypropylene (PP), Metallized Radial
CAP FILM 0.1UF 20% 1KVDC RADIAL
CAP FILM 0.1UF 20% 1KVDC RADIAL
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 56-F339X141048MF02W0TR-ND | F339X141048MF02W0 | F339X141048MF02W0 |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -55 to 110 C (-67 to 230 F) | -55 to 110 C (-67 to 230 F) | |
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |