The F339X141033MFP2B0 is a radial MKP film capacitor designed for interference suppression in Class X1 applications, rated for 330 V_{AC} and capable of withstanding up to 800 V_{DC} at a maximum temperature of 110 °C. It complies with IEC 60384-14: AMD1 Grade IA standards, ensuring reliability under humid conditions (40 °C / 93 % R.H. for 21 days). The capacitor features a capacitance range from 0.001 OºF to 2.2 OºF with tolerances of ± 20 %, ± 10 %, and ± 5 % available upon request. Its construction includes a polypropylene film dielectric and metallized electrodes, encapsulated in a flame-retardant plastic case. The product is suitable for standard across-the-line applications and offers high voltage capability in a compact design. The leads are tinned wire, and the capacitor is marked with essential specifications for easy identification.
0.1µF Film Capacitor 330V 800V Polypropylene (PP), Metallized Radial
CAP FILM 0.1UF 20% 800VDC RADIAL
CAP FILM 0.1UF 20% 800VDC RADIAL
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | BC3065-ND | F339X141033MFP2B0 | F339X141033MFP2B0 |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -55 to 110 C (-67 to 230 F) | -55 to 110 C (-67 to 230 F) | |
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |