Vishay Intertechnology, Inc. 0.01uF Interface Transceiver IC F339X131048MFP2B0

Description
Cap Film Suppression X1 0.01uF 1000VDC/480VAC PP 20% (17.5 X 5 X 11mm) Radial Plastic Rectangular Can 15mm 110°C Bulk Product overview: F339X131048MFP2B0 from Vishay is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01uF. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 0.01uF, Interface Transceiver IC, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-F339X131048MFP2B0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Film Suppression X1 0.01uF 1000VDC/480VAC PP 20% (17.5 X 5 X 11mm) Radial Plastic Rectangular Can 15mm 110°C Bulk Product overview: F339X131048MFP2B0 from Vishay is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01uF. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 0.01uF, Interface Transceiver IC, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-F339X131048MFP2B0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.01uF Interface Transceiver IC
62-F339X131048MFP2B0
0.01uF Interface Transceiver IC 62-F339X131048MFP2B0
Cap Film Suppression X1 0.01uF 1000VDC/480VAC PP 20% (17.5 X 5 X 11mm) Radial Plastic Rectangular Can 15mm 110°C Bulk Product overview: F339X131048MFP2B0 from Vishay is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01uF. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 0.01uF, Interface Transceiver IC, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-F339X131048MFP2B0 can be used for catalog matching and distributor lookup.

Cap Film Suppression X1 0.01uF 1000VDC/480VAC PP 20% (17.5 X 5 X 11mm) Radial Plastic Rectangular Can 15mm 110°C Bulk Product overview: F339X131048MFP2B0 from Vishay is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01uF. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 0.01uF, Interface Transceiver IC, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-F339X131048MFP2B0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces
Product Number 62-F339X131048MFP2B0
Product Name 0.01uF Interface Transceiver IC
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - ADM6996A2T1-ND - DigiKey
Infineon Technologies AG
Specs
Technology Ethernet; Parallel
Device Type Line / Bus Controller
Supply Voltage Other; 2.8V ~ 3.465V
View Details
4 suppliers
Interface module - 289-502 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Universal Bus Functions - 74ALVC162334ADGG,1 - Quarktwin Technology Ltd.
Specs
Device Type Line / Bus Controller
Features RoHS
Supply Voltage 3V; 3.6V; Other; 2.3V ~ 2.7V, 3V ~ 3.6V
View Details