Type T high voltage paper-film/foil capacitors are designed for filtering, bypass, and blocking in radar amplifiers and power supplies, featuring a hermetically sealed metal case with 10-32 screw terminals and thermoset plastic bushings. The T10W2NR-F part operates at 1000 Vdc, has a capacitance of 2.0 µF, and uses Case A dimensions of 1.31 × 2.16 × 0.56 inches. It supports an operating temperature range of -55 ºC to 105 ºC, with full rated voltage up to 85 ºC and linear derating to 50% at 105 ºC. Capacitance tolerance is ±10%.
As one of the few remaining manufacturers of DC rated oil filled capacitors, we continue to design robust paper and film combination dielectrics for high performance DC filtering applications.
High Voltage Paper-Film/Foil Capacitors 2µF 1000V
2µF Film Capacitor 1000V (1kV) Paper, Metallized Radial, Can
CAP FILM 2UF 10% 1KVDC RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | T10W2NR-F | 2002-T10W2NR-F | T10W2NR-F-ND | T10W2NR-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Paper | Paper, Metallized | Paper, Metallized | |
| Capacitance Range | 2 microF | 2 microF | 2 microF | 2 microF |