X2 MKP 2,2 F 10% 310Vac Pitch 27,5mm / LOOSE, STRAIGHT LEAD 6 MM
CAP FILM 2.2UF 10% 630VDC RADIAL
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 18T8412 | F1778522K3KCT0 |
| Product Name | X2 Mkp 2,2 F 10% 310Vac Pitch 27,5Mm / Loose, Straight Lead 6 Mm Vishay | Capacitors - Film Capacitors |
| Capacitance Type | Fixed | Fixed |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Film Capacitors; Single-Layer | |
| Applications | RF / Microwave; EMI, RFI Suppression | |
| Metallized Dielectric | Metallized Dielectric |