Vishay Intertechnology, Inc. Capacitors - Film Capacitors F1778522K2KCT0

Description
Win Source Part Number: 1014891-F1778522K2KC T0 Category: Capacitors>Film Capacitors Series: F1778X2 Termination: PC Pins Package: Tray Voltage Rating - AC: 310V Voltage Rating - DC: 630V Applications: EMI, RFI Suppression Height - Seated (Max): 0.984" (25.00mm) Standard Package: 85 Capacitance: 2.2 µF Tolerance: ±10% Ratings: X2 Lead Spacing: 1.083" (27.50mm) Dielectric Material: Polypropylene (PP), Metallized Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 110°C Dimension: 1.240" L x 0.591" W (31.50mm x 15.00mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.25.0020 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: 1778522K2KCT0
Request a Quote Datasheet
Description
Win Source Part Number: 1014891-F1778522K2KC T0 Category: Capacitors>Film Capacitors Series: F1778X2 Termination: PC Pins Package: Tray Voltage Rating - AC: 310V Voltage Rating - DC: 630V Applications: EMI, RFI Suppression Height - Seated (Max): 0.984" (25.00mm) Standard Package: 85 Capacitance: 2.2 µF Tolerance: ±10% Ratings: X2 Lead Spacing: 1.083" (27.50mm) Dielectric Material: Polypropylene (PP), Metallized Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 110°C Dimension: 1.240" L x 0.591" W (31.50mm x 15.00mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.25.0020 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: 1778522K2KCT0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - 1014891-F1778522K2KCT0 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
1014891-F1778522K2KCT0
Capacitors - Film Capacitors 1014891-F1778522K2KCT0
Win Source Part Number: 1014891-F1778522K2KC T0 Category: Capacitors>Film Capacitors Series: F1778X2 Termination: PC Pins Package: Tray Voltage Rating - AC: 310V Voltage Rating - DC: 630V Applications: EMI, RFI Suppression Height - Seated (Max): 0.984" (25.00mm) Standard Package: 85 Capacitance: 2.2 µF Tolerance: ±10% Ratings: X2 Lead Spacing: 1.083" (27.50mm) Dielectric Material: Polypropylene (PP), Metallized Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 110°C Dimension: 1.240" L x 0.591" W (31.50mm x 15.00mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.25.0020 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: 1778522K2KCT0

Win Source Part Number: 1014891-F1778522K2KCT0
Category: Capacitors>Film Capacitors
Series: F1778X2
Termination: PC Pins
Package: Tray
Voltage Rating - AC: 310V
Voltage Rating - DC: 630V
Applications: EMI, RFI Suppression
Height - Seated (Max): 0.984" (25.00mm)
Standard Package: 85
Capacitance: 2.2 µF
Tolerance: ±10%
Ratings: X2
Lead Spacing: 1.083" (27.50mm)
Dielectric Material: Polypropylene (PP), Metallized
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 110°C
Dimension: 1.240" L x 0.591" W (31.50mm x 15.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.25.0020
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: 1778522K2KCT0

Buy Now Datasheet
Capacitors - Film Capacitors - F1778522K2KCT0 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
F1778522K2KCT0
Capacitors - Film Capacitors F1778522K2KCT0
CAP FILM 2.2UF 10% 630VDC RADIAL

CAP FILM 2.2UF 10% 630VDC RADIAL

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 1014891-F1778522K2KCT0 F1778522K2KCT0
Product Name Capacitors - Film Capacitors Capacitors - Film Capacitors
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -55 to 110 C (-67 to 230 F) -55 to 110 C (-67 to 230 F)
Capacitance Range 2.2 microF 2.2 microF
Capacitance Tolerance 10 (+/- %)
WVDC 630 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C363U030BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details