Vishay Precision Group X2 Mkp 220Nf 10% 310Vac Pitch 22,5Mm / Loose, Straight Lead 4 Mm Vishay F1778422K3IBT0

Description
X2 MKP 220nF 10% 310Vac Pitch 22,5mm / LOOSE, STRAIGHT LEAD 4 MM
Description
X2 MKP 220nF 10% 310Vac Pitch 22,5mm / LOOSE, STRAIGHT LEAD 4 MM

Suppliers

Company
Product
Description
Supplier Links
X2 Mkp 220Nf 10% 310Vac Pitch 22,5Mm / Loose, Straight Lead 4 Mm Vishay - 18T8228 - Newark, An Avnet Company
Chicago, IL, United States
X2 Mkp 220Nf 10% 310Vac Pitch 22,5Mm / Loose, Straight Lead 4 Mm Vishay
18T8228
X2 Mkp 220Nf 10% 310Vac Pitch 22,5Mm / Loose, Straight Lead 4 Mm Vishay 18T8228
X2 MKP 220nF 10% 310Vac Pitch 22,5mm / LOOSE, STRAIGHT LEAD 4 MM

X2 MKP 220nF 10% 310Vac Pitch 22,5mm / LOOSE, STRAIGHT LEAD 4 MM

Supplier's Site
Capacitors - Film Capacitors - F1778422K3IBT0 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
F1778422K3IBT0
Capacitors - Film Capacitors F1778422K3IBT0
CAP FILM 0.22UF 10% 630VDC RAD

CAP FILM 0.22UF 10% 630VDC RAD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 18T8228 F1778422K3IBT0
Product Name X2 Mkp 220Nf 10% 310Vac Pitch 22,5Mm / Loose, Straight Lead 4 Mm Vishay Capacitors - Film Capacitors
Capacitance Type Fixed Fixed
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer
Applications RF / Microwave; EMI, RFI Suppression
Metallized Dielectric Metallized Dielectric
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100470GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C334U016CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details