X2 MKP 150nF 20% 310Vac Pitch 22,5mm / LOOSE, STRAIGHT LEAD 4 MM
CAP FILM 0.15UF 20% 630VDC RAD
CAP FILM 0.15UF 20% 630VDC RAD
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 18T8204 | F1778415M2IBT0 | F1778415M2IBT0 |
| Product Name | X2 Mkp 150Nf 20% 310Vac Pitch 22,5Mm / Loose, Straight Lead 4 Mm Vishay | Capacitors - Film Capacitors | Film Capacitors |
| Capacitance Type | Fixed | Fixed | Fixed |
| Configuration / Form Factor | Leaded Capacitor | ||
| Technology | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | RF / Microwave; EMI, RFI Suppression | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |