The F1778368K3F0W0 is a film capacitor from Lingto Electronic Limited, designed for interference suppression in Class X2 applications. It has a rated AC voltage of 310 V and a permissible DC voltage of 630 V at 85 °C. The capacitor features a capacitance range from 0.001 OºF to 4.7 OºF with tolerances of ± 20%, ± 10%, and ± 5% available upon request. It is constructed with a polypropylene film dielectric and metallized film electrodes, ensuring self-healing properties. This capacitor is suitable for operation at temperatures up to 110 °C, with a maximum application temperature of 125 °C for limited durations. It complies with various international standards, including IEC 60384-14, and has a flame retardant plastic case rated UL 94 V-0. The product is encapsulated in an epoxy resin and features tinned wire leads for reliable connections. The capacitor's design includes a mono construction and is marked with essential specifications for easy identification. Engineers considering this component should note its robust electrical characteristics and compliance with safety standards, making it a viable option for applications requiring reliable performance in demanding environments.
CAP FILM 0.068UF 10% 630VDC RAD
CAP FILM 0.068UF 10% 630VDC RAD
| Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | F1778368K3F0W0 | F1778368K3F0W0 |
| Product Name | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Film Capacitors; Single-Layer | Film Capacitors |
| Applications | RF / Microwave; EMI, RFI Suppression | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed |