CAP FILM 0.068UF 10% 630VDC RAD
X2 MKP 68nF 10% 310Vac Pitch 15mm / LOOSE, STRAIGHT LEAD 4 MM
CAP FILM 0.068UF 10% 630VDC RAD
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | F1778368K2FBB0 | 18T8119 | F1778368K2FBB0 |
| Product Name | Capacitors - Film Capacitors | X2 Mkp 68Nf 10% 310Vac Pitch 15Mm / Loose, Straight Lead 4 Mm Vishay | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Technology | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | RF / Microwave; EMI, RFI Suppression | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Capacitance Type | Fixed | Fixed | Fixed |