CAP FILM 0.047UF 20% 630VDC RAD
X2 MKP 47nF 20% 310Vac Pitch 15mm / REELPACK, TAPING HEIGHT 18,5 MM
CAP FILM 0.047UF 20% 630VDC RAD
| Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | F1778347M2F0W0 | 18T8104 | F1778347M2F0W0 |
| Product Name | Film Capacitors | X2 Mkp 47Nf 20% 310Vac Pitch 15Mm / Reelpack, Taping Height 18,5 Mm Vishay | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Capacitance Type | Fixed | Fixed | Fixed |
| Electrostatic Capacitors | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 0.0470 microF | 0.0470 microF |