The F1778333M3FLB0 is a film capacitor designed for interference suppression in Class X2 applications, compliant with IEC 60384-14 standards. It features a capacitance range from 0.001 OºF to 4.7 OºF with a tolerance of ±20%, ±10%, or ±5% available upon request. The capacitor has a rated AC voltage of 310 V and a permissible DC voltage of 800 V at 85 °C, or 630 V at 110 °C. It is constructed with a polypropylene film dielectric and metallized film electrodes, encapsulated in a flame-retardant plastic case. The maximum application temperature is 110 °C, with a self-healing property that enhances reliability. The capacitor is suitable for standard applications across the line and is characterized by low loss angles, with a tangent of loss angle at 1 kHz not exceeding 10 x 10^{-4} for capacitances less than 470 nF. The product is also designed to withstand high voltage conditions, with a withstanding DC voltage of 2200 V for capacitances up to 1 OºF. Engineers considering this capacitor should note its robust specifications and compliance with international safety standards, making it a reliable choice for various electronic applications.
CAP FILM 0.033UF 20% 630VDC RAD
X2 MKP 33nF 20% 310Vac Pitch 15mm / LOOSE, STRAIGHT LEAD 30 MM
CAP FILM 0.033UF 20% 630VDC RAD
| Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | F1778333M3FLB0 | 18T8077 | F1778333M3FLB0 |
| Product Name | Film Capacitors | X2 Mkp 33Nf 20% 310Vac Pitch 15Mm / Loose, Straight Lead 30 Mm Vishay | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Capacitance Type | Fixed | Fixed | Fixed |
| Electrostatic Capacitors | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 0.0330 microF | 0.0330 microF |