The F1778333K2DLB0 is a film capacitor designed for interference suppression in Class X2 applications, compliant with IEC 60384-14 standards. It features a rated AC voltage of 310 V and a permissible DC voltage of 630 V at 110 °C. The capacitor has a capacitance range from 0.001 OºF to 4.7 OºF, with tolerances of ±20%, ±10%, and ±5% available upon request. It is constructed with a polypropylene film dielectric and metallized film electrodes, encapsulated in a flame-retardant plastic case. This capacitor is suitable for applications requiring self-healing properties and can operate at temperatures up to 110 °C. It has a maximum application temperature of 125 °C for less than 1000 hours for capacitances up to 0.47 OºF. The product also meets stringent flammability and climatic testing requirements, making it reliable for various electronic applications. The leads are tinned wire, and the capacitor is marked with essential specifications for easy identification.
CAP FILM 0.033UF 10% 630VDC RAD
CAP FILM 0.033UF 10% 630VDC RAD
X2 MKP 33nF 10% 310Vac Pitch 10mm / LOOSE, STRAIGHT LEAD 30 MM
| Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | F1778333K2DLB0 | F1778333K2DLB0 | 18T8047 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | X2 Mkp 33Nf 10% 310Vac Pitch 10Mm / Loose, Straight Lead 30 Mm Vishay |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Capacitance Type | Fixed | Fixed | Fixed |
| Electrostatic Capacitors | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 0.0330 microF | 0.0330 microF |