CAP FILM 0.022UF 20% 630VDC RAD
X2 MKP 22nF 20% 310Vac Pitch 10mm / LOOSE, STRAIGHT LEAD 30 MM
CAP FILM 0.022UF 20% 630VDC RAD
| Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | F1778322M3DLB0 | 18T8039 | F1778322M3DLB0 |
| Product Name | Film Capacitors | X2 Mkp 22Nf 20% 310Vac Pitch 10Mm / Loose, Straight Lead 30 Mm Vishay | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Capacitance Type | Fixed | Fixed | Fixed |
| Electrostatic Capacitors | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 0.0220 microF | 0.0220 microF |