The F1778322K3FLB0 is a film capacitor designed for interference suppression in Class X2 applications, compliant with IEC 60384-14 standards. It features a capacitance range from 0.001 OºF to 4.7 OºF with a tolerance of ±10% or ±20%, and a rated AC voltage of 310 V. The capacitor can withstand a permissible DC voltage of 630 V at 110 °C and has self-healing properties, making it suitable for applications requiring reliability under high temperatures, up to 110 °C. Constructed with a polypropylene film dielectric and metallized film electrodes, the capacitor is housed in a flame-retardant plastic case, ensuring durability. It is encapsulated with epoxy resin and has tinned wire leads for easy integration into circuits. The product is designed for standard applications across the line, making it a versatile choice for engineers looking for reliable capacitors in various electronic applications.
CAP FILM 0.022UF 10% 630VDC RAD
CAP FILM 0.022UF 10% 630VDC RAD
X2 MKP 22nF 10% 310Vac Pitch 15mm / LOOSE, STRAIGHT LEAD 30 MM
| Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | F1778322K3FLB0 | F1778322K3FLB0 | 18T8027 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | X2 Mkp 22Nf 10% 310Vac Pitch 15Mm / Loose, Straight Lead 30 Mm Vishay |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Capacitance Type | Fixed | Fixed | Fixed |
| Electrostatic Capacitors | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 0.0220 microF | 0.0220 microF |