CAP FILM 0.022UF 10% 630VDC RAD
CAP FILM 0.022UF 10% 630VDC RAD
X2 MKP 22nF 10% 310Vac Pitch 15mm / LOOSE, STRAIGHT LEAD 30 MM
| Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | F1778322K2FLB0 | F1778322K2FLB0 | 18T8019 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | X2 Mkp 22Nf 10% 310Vac Pitch 15Mm / Loose, Straight Lead 30 Mm Vishay |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Capacitance Type | Fixed | Fixed | Fixed |
| Electrostatic Capacitors | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 0.0220 microF | 0.0220 microF |